E-Switch, Inc. Anti-Vandal Switches PV3WF2B0SSG-341

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV3WF2B0SSG-341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV3WF2B0SSG-341
Anti-Vandal Switches 1400-PV3WF2B0SSG-341
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5284-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5284-ND
Pushbutton Switches EG5284-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV3WF2B0SSG-341
Switches - Pushbutton Switches PV3WF2B0SSG-341
SWITCH PUSHBUTTON SPDT 2A 48V

SWITCH PUSHBUTTON SPDT 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV3WF2B0SSG-341
Pushbutton Switches PV3WF2B0SSG-341
Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch, Waterproof Long Body Flat Actuator Solder Terminal On-(On) 2A 48VDC, Polished Stainless, Ring Blue Lens, Base Voltage

Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch, Waterproof Long Body Flat Actuator Solder Terminal On-(On) 2A 48VDC, Polished Stainless, Ring Blue Lens, Base Voltage

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV3WF2B0SSG-341 EG5284-ND PV3WF2B0SSG-341 PV3WF2B0SSG-341
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922215 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details