Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange/Blue, IP65
SWITCH PB SPST-NO 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV6F24011-3L1-ND | 1400-PV6F24011-3L1 | PV6F24011-3L1 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals |