E-Switch, Inc. Anti-Vandal Switches PV4F230SS-314

Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F230SS-314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F230SS-314
Anti-Vandal Switches 1400-PV4F230SS-314
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65

ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5149-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5149-ND
Pushbutton Switches EG5149-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F230SS-314
Switches - Pushbutton Switches PV4F230SS-314
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site
Anti-Vadal Pushbutton Switch, Spdt, 2A, 48Vdc; Product Range E-Switch - 24R3592 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Spdt, 2A, 48Vdc; Product Range E-Switch
24R3592
Anti-Vadal Pushbutton Switch, Spdt, 2A, 48Vdc; Product Range E-Switch 24R3592
ANTI-VADAL PUSHBUTTON SWITCH, SPDT, 2A, 48VDC; Product Range:PV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, SPDT, 2A, 48VDC; Product Range:PV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F230SS-314
Pushbutton Switches PV4F230SS-314
Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F230SS-314 EG5149-ND PV4F230SS-314 24R3592 PV4F230SS-314
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Anti-Vadal Pushbutton Switch, Spdt, 2A, 48Vdc; Product Range E-Switch Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push) On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AV-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers