Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Red/Green, IP65
SWITCH PUSHBUTTON DPST 2A 24V
Pushbutton Switches 0-2A 48VDC Off(On)+ On(Off) Dbl Break
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PV4F2Y0SS-3G4-ND | 1400-PV4F2Y0SS-3G4 | PV4F2Y0SS-3G4 | PV4F2Y0SS-3G4 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals |