E-Switch, Inc.
Anti-Vandal Switches
PV4F230SS-314-M12
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
1400-PV4F230SS-314-M12 |
PV4F230SS-314-M12 |
|
Product Name
|
Anti-Vandal Switches |
Switches - Pushbutton Switches |
|
Features
|
Vandal Proof
|
|
|
Actuator Specifications
|
|
Flush Pushbutton
|
|
Switching Mechanism
|
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Terminal Type
|
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
View Details
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details