E-Switch, Inc. Pushbutton Switches PV5S64019

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4727-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4727-ND
Pushbutton Switches EG4727-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV5S64019 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV5S64019
Anti-Vandal Switches 1400-PV5S64019
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV5S64019
Switches - Pushbutton Switches PV5S64019
SWITCH PUSH SPST-NO 2A 36V

SWITCH PUSH SPST-NO 2A 36V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV5S64019
Pushbutton Switches PV5S64019
Pushbutton Switches 0-2A 48VDC Off (On) 12mm Red Domed

Pushbutton Switches 0-2A 48VDC Off (On) 12mm Red Domed

Buy Now Datasheet
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch - 24R3610 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch
24R3610
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch 24R3610
ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV5 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Red RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV5 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4727-ND 1400-PV5S64019 PV5S64019 PV5S64019 24R3610
Product Name Pushbutton Switches Anti-Vandal Switches Switches - Pushbutton Switches Pushbutton Switches Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AV-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 922555 - Radwell International
Allen-Bradley / Rockwell Automation
View Details