Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Orange, IP65
Pushbutton Switches 0-2A 48VDC On-On 19mm Black 1 Pole
SWITCH PUSHBUTTON SPDT 2A 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5224-ND | 1400-PV4F23011-324 | PV4F23011-324 | PV4F23011-324 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch |