Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, DPDT, On-(On), Solder, IP65
SWITCH PUSHBUTTON DPDT 2A 24V
Pushbutton Switches 0-2A 48VDC On-(On) 19mm Stnlss 2 Pole
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PV4F2H0SS-ND | 1400-PV4F2H0SS | PV4F2H0SS | PV4F2H0SS |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |
| Features | DustProof | DustProof; Vandal Proof; Weather resistant or waterproof |