ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Screw, LED, Blue, IP65
SWITCH PUSHBUTTON DPST 2A 24V
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F6Y0SS-341 | PV4F6Y0SS-341 | PV4F6Y0SS-341 |
| Product Name | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Screw Terminals | Screw Terminals | Screw |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch |