ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switches 0-2A 48VDC Off (On) 12mm Yellow Domed
SWITCH PUSH SPST-NO 2A 36V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV5S64016 | EG4724-ND | PV5S64016 | PV5S64016 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof | RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |