Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP65
Pushbutton Switches 2A 48VDC Anti-Vandal Blue LED Blck Finish
SWITCH PB SPST-NO 2A 48V
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV6F24011G-341-ND | PV6F24011G-341 | 1400-PV6F24011G-341 | PV6F24011G-341 | PV6F24011G-341 |
| Product Name | Pushbutton Switches | 52-PV6F24011G341 | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals |