E-Switch, Inc. Anti-Vandal Switches PV5S640NN

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV5S640NN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV5S640NN
Anti-Vandal Switches 1400-PV5S640NN
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG4728-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4728-ND
Pushbutton Switches EG4728-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch - 24R3602 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch
24R3602
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch 24R3602
SWITCH, PUSHBUTTON, SPST, 2A, 48VDC; Product Range:PV5 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Natural; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 2A, 48VDC; Product Range:PV5 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Natural; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV5S640NN
Pushbutton Switches PV5S640NN
Pushbutton Switches 0-2A 48VDC Off (On) 12mm Nickel Domed

Pushbutton Switches 0-2A 48VDC Off (On) 12mm Nickel Domed

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV5S640NN
Switches - Pushbutton Switches PV5S640NN
SWITCH PUSH SPST-NO 2A 36V

SWITCH PUSH SPST-NO 2A 36V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV5S640NN EG4728-ND 24R3602 PV5S640NN PV5S640NN
Product Name Anti-Vandal Switches Pushbutton Switches Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Screw Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 938833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details