ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Green, IP40
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPDT 2A 48V
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV3H2H0NN-331 | EG5147-ND | PV3H2H0NN-331 | PV3H2H0NN-331 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |
| Features | Vandal Proof | Illuminated Switch | Illuminated Switch | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |