Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPDT 2A 24V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F2B0SS-331-M29 | 141-PV4F2B0SS-331-M29-ND | PV4F2B0SS-331-M29 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Vandal Proof | DustProof; Illuminated Switch | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |