ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP65
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches Anti-Vandal Switch, Flat, Solder, Off(ON) 2A, 48VDC, Black Anodized, Ring Illumination, Green
SWITCH PB SPST-NO 2A 48V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV6F24011-331 | 141-PV6F24011-331-ND | PV6F24011-331 | PV6F24011-331 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | |
| Max Current Rating | 2 amps | 2 amps | 2 amps |