E-Switch, Inc. Anti-Vandal Switches PV6F240SS-311

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV6F240SS-311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV6F240SS-311
Anti-Vandal Switches 1400-PV6F240SS-311
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG4730-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4730-ND
Pushbutton Switches EG4730-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV6F240SS-311
Switches - Pushbutton Switches PV6F240SS-311
SWITCH PUSH SPST-NO 2A 48V

SWITCH PUSH SPST-NO 2A 48V

Supplier's Site
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch - 24R3615 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch
24R3615
Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch 24R3615
SWITCH, PUSHBUTTON, SPST, 2A, 48VDC; Product Range:PV6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 2A, 48VDC; Product Range:PV6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV6F240SS-311
Pushbutton Switches PV6F240SS-311
Pushbutton Switches 2A 48VDC RED LED 16mm Off(On) SPST

Pushbutton Switches 2A 48VDC RED LED 16mm Off(On) SPST

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV6F240SS-311 EG4730-ND PV6F240SS-311 24R3615 PV6F240SS-311
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 2A, 48Vdc; Product Range E-Switch Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1115774 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 918010 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details