ElectroSwitch Corp. Pushbutton Switches - PS82-100G PS82-100G

Description
Manufacturer: Electroswitch Win Source Part Number: 890235-PS82-100G Series: PS Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Bulk Mounting: Through Hole Family Name: PS82 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 5 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9031
Request a Quote Datasheet
Description
Manufacturer: Electroswitch Win Source Part Number: 890235-PS82-100G Series: PS Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Bulk Mounting: Through Hole Family Name: PS82 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 5 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PS82-100G - 890235-PS82-100G - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - PS82-100G
890235-PS82-100G
Pushbutton Switches - PS82-100G 890235-PS82-100G
Manufacturer: Electroswitch Win Source Part Number: 890235-PS82-100G Series: PS Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Bulk Mounting: Through Hole Family Name: PS82 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 5 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9031

Manufacturer: Electroswitch
Win Source Part Number: 890235-PS82-100G
Series: PS
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPDT Standard Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: PS82
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PS82-100G
Switches - Pushbutton Switches PS82-100G
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 890235-PS82-100G PS82-100G
Product Name Pushbutton Switches - PS82-100G Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928701 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details