ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP65
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 0-2A 48VDC On-(On) 19mm Black 1 Pole
SWITCH PUSHBUTTON SPDT 2A 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F2B011-344 | PV4F2B011-344-ND | PV4F2B011-344 | PV4F2B011-344 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |