ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Orange, IP65
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
SWITCH PUSHBUTTON DPST 2A 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F2Y0SS-324 | EG5247-ND | PV4F2Y0SS-324 | PV4F2Y0SS-324 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Pin | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch |