E-Switch, Inc. Anti-Vandal Switches PV4F2B0SS-355

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Yellow, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Yellow, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2B0SS-355 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2B0SS-355
Anti-Vandal Switches 1400-PV4F2B0SS-355
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Yellow, IP65

ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Yellow, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5295-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5295-ND
Pushbutton Switches EG5295-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F2B0SS-355
Pushbutton Switches PV4F2B0SS-355
Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch 2A, 24VDC, 4 N, Flat Actuator, Solder, 1P ON-(ON), Stainless Steel Body and Actuator, Ring Illumination, Yellow LED, 24V

Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch 2A, 24VDC, 4 N, Flat Actuator, Solder, 1P ON-(ON), Stainless Steel Body and Actuator, Ring Illumination, Yellow LED, 24V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV4F2B0SS-355
Switches - Pushbutton Switches PV4F2B0SS-355
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2B0SS-355 EG5295-ND PV4F2B0SS-355 PV4F2B0SS-355
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Lug Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329328-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Recessed Momentary Push Buttons - 2AF1RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers