Microchip Technology, Inc. I/O Controller SCH3221

Description
The SCH3221 is a 3.3V (5V tolerant) PC99/PC2001 compliant I/O controller with an LPC interface. The SCH3221 includes 4 full-function serial ports, IrDA and Consumer IR capability, GPIOs and extensive PME Wake support from these features. The SCH3221 is ACPI compatible and supports multiple low power-down modes. I/O functionality includes four serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 460 Kbps. The PME Wake logic includes the ability to wake from a watchdog timer, any of the UART Ring Indicator (RI) inputs, or GPIOs. Family parts SCH3221-7U SCH3221-7U-TR SCH3221I-7U SCH3221I-7U-TR Additional Features 64-Ball WFBGA Package Low Pin Count (LPC) Bus Interface Programmable Wake-up Event (PME) Interface Legacy I/O 33 GPIO Pins One IrDA 1.0 Infrared Port Four 8-pin NS16550 compatible UART serial ports Two LED Drivers with Blinking Options Industrial (-40°C to +85°C) Commercial (0°C to +70°C) SMI Generation support
Datasheet
Description
The SCH3221 is a 3.3V (5V tolerant) PC99/PC2001 compliant I/O controller with an LPC interface. The SCH3221 includes 4 full-function serial ports, IrDA and Consumer IR capability, GPIOs and extensive PME Wake support from these features. The SCH3221 is ACPI compatible and supports multiple low power-down modes. I/O functionality includes four serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 460 Kbps. The PME Wake logic includes the ability to wake from a watchdog timer, any of the UART Ring Indicator (RI) inputs, or GPIOs. Family parts SCH3221-7U SCH3221-7U-TR SCH3221I-7U SCH3221I-7U-TR Additional Features 64-Ball WFBGA Package Low Pin Count (LPC) Bus Interface Programmable Wake-up Event (PME) Interface Legacy I/O 33 GPIO Pins One IrDA 1.0 Infrared Port Four 8-pin NS16550 compatible UART serial ports Two LED Drivers with Blinking Options Industrial (-40°C to +85°C) Commercial (0°C to +70°C) SMI Generation support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Controller - SCH3221 - Microchip Technology, Inc.
Chandler, AZ, United States
I/O Controller
SCH3221
I/O Controller SCH3221
The SCH3221 is a 3.3V (5V tolerant) PC99/PC2001 compliant I/O controller with an LPC interface. The SCH3221 includes 4 full-function serial ports, IrDA and Consumer IR capability, GPIOs and extensive PME Wake support from these features. The SCH3221 is ACPI compatible and supports multiple low power-down modes. I/O functionality includes four serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 460 Kbps. The PME Wake logic includes the ability to wake from a watchdog timer, any of the UART Ring Indicator (RI) inputs, or GPIOs. Family parts SCH3221-7U SCH3221-7U-TR SCH3221I-7U SCH3221I-7U-TR Additional Features 64-Ball WFBGA Package Low Pin Count (LPC) Bus Interface Programmable Wake-up Event (PME) Interface Legacy I/O 33 GPIO Pins One IrDA 1.0 Infrared Port Four 8-pin NS16550 compatible UART serial ports Two LED Drivers with Blinking Options Industrial (-40°C to +85°C) Commercial (0°C to +70°C) SMI Generation support

The SCH3221 is a 3.3V (5V tolerant) PC99/PC2001 compliant I/O controller with an LPC interface. The SCH3221 includes 4 full-function serial ports, IrDA and Consumer IR capability, GPIOs and extensive PME Wake support from these features.
The SCH3221 is ACPI compatible and supports multiple low power-down modes.
I/O functionality includes four serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 460 Kbps.
The PME Wake logic includes the ability to wake from a watchdog timer, any of the UART Ring Indicator (RI) inputs, or GPIOs.

Family parts
SCH3221-7U
SCH3221-7U-TR
SCH3221I-7U
SCH3221I-7U-TR

Additional Features

  • 64-Ball WFBGA Package
  • Low Pin Count (LPC) Bus Interface
  • Programmable Wake-up Event (PME) Interface
  • Legacy I/O
  • 33 GPIO Pins
  • One IrDA 1.0 Infrared Port
  • Four 8-pin NS16550 compatible UART serial ports
  • Two LED Drivers with Blinking Options
  • Industrial (-40°C to +85°C)
  • Commercial (0°C to +70°C)
  • SMI Generation support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3221
Product Name I/O Controller
Form Factor ['WFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

8AI Robust Modbus RS-485 Remote I/O - ADAM-4117-C - Advantech
Specs
Host Connection USB; RS232/422/485
Resolution 16 bits
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details