Microchip Technology, Inc. Super I/O Controller SCH5017

Description
The SCH5017 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. Provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two- or three-piece linear fan function. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry. Family parts SCH5017-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 25 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring SMBus Interface Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring
Description
The SCH5017 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. Provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two- or three-piece linear fan function. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry. Family parts SCH5017-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 25 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring SMBus Interface Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5017 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5017
Super I/O Controller SCH5017
The SCH5017 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. Provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two- or three-piece linear fan function. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry. Family parts SCH5017-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 25 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring SMBus Interface Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring

The SCH5017 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.

Provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two- or three-piece linear fan function. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS (Complementary Metal-Oxide-Semiconductor) 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry.

Family parts
SCH5017-NW

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • Legacy I/O
  • 25 GPIO Pins
  • 32 byte Security Key Register
  • μController Fan Control Engine
  • PCH Temperature monitoring
  • SMBus Interface
  • Glue logic
  • IEEE 1284, EPP, and ECP Compatible Parallel Port
  • One 16C550A UART-compatible serial port
  • One IrDA 1.0 Infrared Port
  • 5 PWM Outputs
  • 6 fan tachometer inputs
  • ACPI 1.0/2.0 Compatible
  • Hardware monitoring: temperature, voltage, and fan monitoring
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5017
Product Name Super I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6266-B - Advantech
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details