Microchip Technology, Inc. 16-Bit SPI I/O Expander with Open-Drain Output MCP23S18

Description
The MCP23X18 device provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23018 - I2C interface • MCP23S18 - SPI interface The MCP23X18 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits. The data for each input or output is kept in the corresponding input or output register. The polarity of the input port register can be inverted with the polarity inversion register. All registers can be read by the system master. Additional Features 16-bit remote bidirectional I/O port Open-drain outputs: 5.5V tolerant 25 mA sink 400 mA total current out Low standby current as low as 1 µA High-speed I2C™ interface up to 3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Low standby current:1 µA (typ.)
Datasheet
Description
The MCP23X18 device provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23018 - I2C interface • MCP23S18 - SPI interface The MCP23X18 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits. The data for each input or output is kept in the corresponding input or output register. The polarity of the input port register can be inverted with the polarity inversion register. All registers can be read by the system master. Additional Features 16-bit remote bidirectional I/O port Open-drain outputs: 5.5V tolerant 25 mA sink 400 mA total current out Low standby current as low as 1 µA High-speed I2C™ interface up to 3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Low standby current:1 µA (typ.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit SPI I/O Expander with Open-Drain Output - MCP23S18 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Bit SPI I/O Expander with Open-Drain Output
MCP23S18
16-Bit SPI I/O Expander with Open-Drain Output MCP23S18
The MCP23X18 device provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23018 - I2C interface • MCP23S18 - SPI interface The MCP23X18 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits. The data for each input or output is kept in the corresponding input or output register. The polarity of the input port register can be inverted with the polarity inversion register. All registers can be read by the system master. Additional Features 16-bit remote bidirectional I/O port Open-drain outputs: 5.5V tolerant 25 mA sink 400 mA total current out Low standby current as low as 1 µA High-speed I2C™ interface up to 3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Low standby current:1 µA (typ.)

The MCP23X18 device provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface.
• MCP23018 - I2C interface
• MCP23S18 - SPI interface
The MCP23X18 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits. The data for each input or output is kept in the corresponding input or output register. The polarity of the input port register can be inverted with the polarity inversion register. All registers can be read by the system master.

Additional Features

    • 16-bit remote bidirectional I/O port
    • Open-drain outputs:
    • 5.5V tolerant
    • 25 mA sink
    • 400 mA total current out
    • Low standby current as low as 1 µA
    • High-speed I2C™ interface up to 3.4MHz
    • Single hardware address pin: Voltage input to allow up to eight devices on the bus
    • Configurable interrupt output pins: Configurable as active-high, active-low or open-drain
    • Low standby current:1 µA (typ.)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP23S18
Product Name 16-Bit SPI I/O Expander with Open-Drain Output
Form Factor ['QFN', 'SOIC', 'SPDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details