Microchip Technology, Inc. Single-Ended, Rail-to-Rail I/O, Low Gain PGA MCP6S22

Description
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerably greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C Small 8-pin MSOP Package
Datasheet
Description
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerably greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C Small 8-pin MSOP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ended, Rail-to-Rail I/O, Low Gain PGA - MCP6S22 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Ended, Rail-to-Rail I/O, Low Gain PGA
MCP6S22
Single-Ended, Rail-to-Rail I/O, Low Gain PGA MCP6S22
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerably greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C Small 8-pin MSOP Package

The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerably greater bandwidth at a low supply current.

Additional Features

    • SPI Bus to Control Gain
    • Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V
    • -3 dB Bandwidth of 2 to 12 MHz
    • Gain Error < 1%
    • Rail-to-Rail Input and Output
    • Low Noise: 10 nV/rHz
    • Low Supply Current: 1.1 mA (typical)
    • Single Supply 2.5V to 5.5V
    • Industrial Temperature Range: -40°C to 85°C
    • Small 8-pin MSOP Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP6S22
Product Name Single-Ended, Rail-to-Rail I/O, Low Gain PGA
Form Factor ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details