Microchip Technology, Inc. Super I/O Controller SCH3223

Description
The SCH3223 is a 3.3V Super I/O Controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security Features, Power Control Logic and Motherboard Glue Logic. Multiple low power-down modes are supported and sophisticated power control circuitry (PCC) are incorporated, which includes support for keyboard. Super I/O functionality includes two serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring (HWM) support for monitoring an external temperature via thermal diode inputs and an internal sensor for measuring local ambient temperature. HWM also includes programmable, automatic fan control, consisting of a fan tachometer input and a pulse width modulator (PWM) fan control output, responding to temperature inputs and programmable via the LPC bus. It can alert the system to out-of-limit conditions and automatically control the speed of a fan in response. System related functionality, which offers flexibility to the system designer, includes 19 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3223-7U SCH3223-7U-TR SCH3223I-7U SCH3223I-7U-TR Additional Features 64-ball WFBGA Package Legacy I/O 19 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 1 PWM Output 1 fan tachometer input One IrDA 1.0 Infrared Port Two 8-pin NS16550 compatible UART serial ports ACPI 2.0 compatible Industrial (+85C to -40C) Commercial (+70C to 0C)
Datasheet
Description
The SCH3223 is a 3.3V Super I/O Controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security Features, Power Control Logic and Motherboard Glue Logic. Multiple low power-down modes are supported and sophisticated power control circuitry (PCC) are incorporated, which includes support for keyboard. Super I/O functionality includes two serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring (HWM) support for monitoring an external temperature via thermal diode inputs and an internal sensor for measuring local ambient temperature. HWM also includes programmable, automatic fan control, consisting of a fan tachometer input and a pulse width modulator (PWM) fan control output, responding to temperature inputs and programmable via the LPC bus. It can alert the system to out-of-limit conditions and automatically control the speed of a fan in response. System related functionality, which offers flexibility to the system designer, includes 19 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3223-7U SCH3223-7U-TR SCH3223I-7U SCH3223I-7U-TR Additional Features 64-ball WFBGA Package Legacy I/O 19 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 1 PWM Output 1 fan tachometer input One IrDA 1.0 Infrared Port Two 8-pin NS16550 compatible UART serial ports ACPI 2.0 compatible Industrial (+85C to -40C) Commercial (+70C to 0C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3223 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3223
Super I/O Controller SCH3223
The SCH3223 is a 3.3V Super I/O Controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security Features, Power Control Logic and Motherboard Glue Logic. Multiple low power-down modes are supported and sophisticated power control circuitry (PCC) are incorporated, which includes support for keyboard. Super I/O functionality includes two serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring (HWM) support for monitoring an external temperature via thermal diode inputs and an internal sensor for measuring local ambient temperature. HWM also includes programmable, automatic fan control, consisting of a fan tachometer input and a pulse width modulator (PWM) fan control output, responding to temperature inputs and programmable via the LPC bus. It can alert the system to out-of-limit conditions and automatically control the speed of a fan in response. System related functionality, which offers flexibility to the system designer, includes 19 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3223-7U SCH3223-7U-TR SCH3223I-7U SCH3223I-7U-TR Additional Features 64-ball WFBGA Package Legacy I/O 19 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 1 PWM Output 1 fan tachometer input One IrDA 1.0 Infrared Port Two 8-pin NS16550 compatible UART serial ports ACPI 2.0 compatible Industrial (+85C to -40C) Commercial (+70C to 0C)

The SCH3223 is a 3.3V Super I/O Controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security Features, Power Control Logic and Motherboard Glue Logic. Multiple low power-down modes are supported and sophisticated power control circuitry (PCC) are incorporated, which includes support for keyboard.
Super I/O functionality includes two serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps.
Hardware Monitoring (HWM) support for monitoring an external temperature via thermal diode inputs and an internal sensor for measuring local ambient temperature. HWM also includes programmable, automatic fan control, consisting of a fan tachometer input and a pulse width modulator (PWM) fan control output, responding to temperature inputs and programmable via the LPC bus. It can alert the system to out-of-limit conditions and automatically control the speed of a fan in response.
System related functionality, which offers flexibility to the system designer, includes 19 General Purpose I/O (GPIO) control functions.
The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges.

Family parts
SCH3223-7U
SCH3223-7U-TR
SCH3223I-7U
SCH3223I-7U-TR

Additional Features

  • 64-ball WFBGA Package
  • Legacy I/O
  • 19 GPIO Pins
  • 32 byte Security Key Register for device authentication
  • Fan Control Engine
  • Glue logic
  • 1 PWM Output
  • 1 fan tachometer input
  • One IrDA 1.0 Infrared Port
  • Two 8-pin NS16550 compatible UART serial ports
  • ACPI 2.0 compatible
  • Industrial (+85C to -40C)
  • Commercial (+70C to 0C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3223
Product Name Super I/O Controller
Form Factor ['WFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6260-B - Advantech
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details