Microchip Technology, Inc. Super I/O Controller SCH3106

Description
The SCH3106 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface as well as Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. It incorporates complete legacy Super I/O functionality, including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. The hardware monitoring capability includes temperature, voltage and fan speed monitoring. It can alert the system of out-of-limit conditions and automatically control the speeds of multiple fans and includes support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature. The hardware monitoring capability also has programmable automatic FAN control. Family parts SCH3106-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Motherboard glue logic: various power management and system logic (generation of nRSMRST, a programmable clock output, reset generation, and watchdog timer)
Datasheet
Description
The SCH3106 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface as well as Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. It incorporates complete legacy Super I/O functionality, including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. The hardware monitoring capability includes temperature, voltage and fan speed monitoring. It can alert the system of out-of-limit conditions and automatically control the speeds of multiple fans and includes support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature. The hardware monitoring capability also has programmable automatic FAN control. Family parts SCH3106-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Motherboard glue logic: various power management and system logic (generation of nRSMRST, a programmable clock output, reset generation, and watchdog timer)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3106 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3106
Super I/O Controller SCH3106
The SCH3106 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface as well as Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. It incorporates complete legacy Super I/O functionality, including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. The hardware monitoring capability includes temperature, voltage and fan speed monitoring. It can alert the system of out-of-limit conditions and automatically control the speeds of multiple fans and includes support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature. The hardware monitoring capability also has programmable automatic FAN control. Family parts SCH3106-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Motherboard glue logic: various power management and system logic (generation of nRSMRST, a programmable clock output, reset generation, and watchdog timer)

The SCH3106 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface as well as Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.
It incorporates complete legacy Super I/O functionality, including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core.
The hardware monitoring capability includes temperature, voltage and fan speed monitoring. It can alert the system of out-of-limit conditions and automatically control the speeds of multiple fans and includes support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature. The hardware monitoring capability also has programmable automatic FAN control.

Family parts
SCH3106-NU

Additional Features

  • 8042 Keyboard Controller
  • 128 VTQFP Package
  • Legacy I/O
  • 40 GPIO Pins
  • 32 byte Security Key Register
  • μController Fan Control Engine
  • PCH Temperature monitoring
  • Glue logic
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • IEEE 1284, EPP, and ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • NS16550 compatible UART serial ports
  • Four 8-pin serial ports
  • Two 4-pin serial ports
  • ACPI 1.0/2.0 compatible
  • Motherboard glue logic: various power management and system logic (generation of nRSMRST, a programmable clock output, reset generation, and watchdog timer)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3106
Product Name Super I/O Controller
Form Factor ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6224-B - Advantech
Specs
Analog Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details