Microchip Technology, Inc. Single-Ended, Rail-to-Rail I/O, Low-Gain PGA MCP6S91

Description
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Single Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C
Datasheet
Description
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Single Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA - MCP6S91 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA
MCP6S91
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA MCP6S91
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Single Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C

The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs.

Additional Features

    • Single Channel
    • SPI Bus to Control Gain and Select Input Channel
    • Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V
    • Rail-to-Rail Input and Output
    • Single Supply 2.5V to 5.5V
    • Extended Temperature Range: -40°C to 125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP6S91
Product Name Single-Ended, Rail-to-Rail I/O, Low-Gain PGA
Form Factor ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details