Microchip Technology, Inc. I/O Controller LPC47M182

Description
LPC47M182 is a 3.3V (5V tolerant) PC99a/PC2001 compliant Advanced I/O controller for Desktop PCs. It’s LPC interface supports LPC I/O and DMA cycles. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures. The parallel port is compatible with IEEE 1284 EPP and ECP. The product incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake up events as well as PME support. The PCC supports multiple low power-down modes. The Motherboard Glue logic includes various power management logic including generation of nRSMRST, Power OK signal generation, 5V main and standby reference generation. There are also three LEDs to indicate power status and hard drive activity. The translation circuit converts 3.3V signals to 5V signals. SMBus main power well to resume power well isolation circuitry, included. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47M182 may be reprogrammed through the internal configuration registers. There are up to 480 (960 for Parallel Port) I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47M182-NW Additional Features Features: LPC Interface 128 QFP Packaging 13 GPIO pins Motherboard GLUE Logic 2 Fan Tachometer Inputs Legacy I/O CMOS 765B Floppy Disk Controller Two 16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 Compatible ISA Plug-and-Play Standard Support
Datasheet
Description
LPC47M182 is a 3.3V (5V tolerant) PC99a/PC2001 compliant Advanced I/O controller for Desktop PCs. It’s LPC interface supports LPC I/O and DMA cycles. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures. The parallel port is compatible with IEEE 1284 EPP and ECP. The product incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake up events as well as PME support. The PCC supports multiple low power-down modes. The Motherboard Glue logic includes various power management logic including generation of nRSMRST, Power OK signal generation, 5V main and standby reference generation. There are also three LEDs to indicate power status and hard drive activity. The translation circuit converts 3.3V signals to 5V signals. SMBus main power well to resume power well isolation circuitry, included. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47M182 may be reprogrammed through the internal configuration registers. There are up to 480 (960 for Parallel Port) I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47M182-NW Additional Features Features: LPC Interface 128 QFP Packaging 13 GPIO pins Motherboard GLUE Logic 2 Fan Tachometer Inputs Legacy I/O CMOS 765B Floppy Disk Controller Two 16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 Compatible ISA Plug-and-Play Standard Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Controller - LPC47M182 - Microchip Technology, Inc.
Chandler, AZ, United States
I/O Controller
LPC47M182
I/O Controller LPC47M182
LPC47M182 is a 3.3V (5V tolerant) PC99a/PC2001 compliant Advanced I/O controller for Desktop PCs. It’s LPC interface supports LPC I/O and DMA cycles. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures. The parallel port is compatible with IEEE 1284 EPP and ECP. The product incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake up events as well as PME support. The PCC supports multiple low power-down modes. The Motherboard Glue logic includes various power management logic including generation of nRSMRST, Power OK signal generation, 5V main and standby reference generation. There are also three LEDs to indicate power status and hard drive activity. The translation circuit converts 3.3V signals to 5V signals. SMBus main power well to resume power well isolation circuitry, included. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47M182 may be reprogrammed through the internal configuration registers. There are up to 480 (960 for Parallel Port) I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47M182-NW Additional Features Features: LPC Interface 128 QFP Packaging 13 GPIO pins Motherboard GLUE Logic 2 Fan Tachometer Inputs Legacy I/O CMOS 765B Floppy Disk Controller Two 16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 Compatible ISA Plug-and-Play Standard Support

LPC47M182 is a 3.3V (5V tolerant) PC99a/PC2001 compliant Advanced I/O controller for Desktop PCs. It’s LPC interface supports LPC I/O and DMA cycles. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures. The parallel port is compatible with IEEE 1284 EPP and ECP.
The product incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake up events as well as PME support.
The PCC supports multiple low power-down modes.
The Motherboard Glue logic includes various power management logic including generation of nRSMRST, Power OK signal generation, 5V main and standby reference generation. There are also three LEDs to indicate power status and hard drive activity. The translation circuit converts 3.3V signals to 5V signals.
SMBus main power well to resume power well isolation circuitry, included. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47M182 may be reprogrammed through the internal configuration registers. There are up to 480 (960 for Parallel Port) I/O address location options, a Serialized IRQ interface, and three DMA channels.

Family parts
LPC47M182-NW

Additional Features

      Features:
      • LPC Interface
      • 128 QFP Packaging
      • 13 GPIO pins
      • Motherboard GLUE Logic
      • 2 Fan Tachometer Inputs
      • Legacy I/O
      • CMOS 765B Floppy Disk Controller
      • Two 16C550A Compatible UARTs
      • 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP
      • ACPI 1.0b/2.0 Compatible
      • ISA Plug-and-Play Standard Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number LPC47M182
Product Name I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details