Microchip Technology, Inc. Super I/O Controller SIO1007

Description
The SIO1007 is a 3.3V PC 99 and ACPI 1.0 compliant Super I/O Controller. It implements the LPC interface with the LPC PortSwitchTM Interface. The LPC PortSwitchTM interface is a hot-switchable external Docking LPC interface with trusted cycle block. This device also features a full 16-bit internally decoded address bus, a Serial IRQ interface with PCI nCLKRUN support, relocatable configuration ports and three DMA channel options. Two UARTs provided, one of which can support a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. Sophisticated power control circuitry (PCC), which supports multiple low power down modes, is included. The I/O Address, DMA Channel and Hardware IRQ of each device in the SIO1007 may be reprogrammed through the internal configuration registers. Family parts SIO1007-JV Additional Features ACPI 1.0 Compliant LPC Interface with PortSwitchTM 64 STQFP Package 3.3V Operating Voltage 16 GPIO Pins 1 8-pin 16C550A Compatible UART Serial Infrared Interface 2 IR Ports 192 I/O address location options Serialized IRQ interface Three DMA channels Software Configurable Logic (SCL) ISA Plug-and-Play Standard register set supported and provides the recommended functionality to support Windows ‘9x, 2K, ME, XP, and PCC99
Description
The SIO1007 is a 3.3V PC 99 and ACPI 1.0 compliant Super I/O Controller. It implements the LPC interface with the LPC PortSwitchTM Interface. The LPC PortSwitchTM interface is a hot-switchable external Docking LPC interface with trusted cycle block. This device also features a full 16-bit internally decoded address bus, a Serial IRQ interface with PCI nCLKRUN support, relocatable configuration ports and three DMA channel options. Two UARTs provided, one of which can support a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. Sophisticated power control circuitry (PCC), which supports multiple low power down modes, is included. The I/O Address, DMA Channel and Hardware IRQ of each device in the SIO1007 may be reprogrammed through the internal configuration registers. Family parts SIO1007-JV Additional Features ACPI 1.0 Compliant LPC Interface with PortSwitchTM 64 STQFP Package 3.3V Operating Voltage 16 GPIO Pins 1 8-pin 16C550A Compatible UART Serial Infrared Interface 2 IR Ports 192 I/O address location options Serialized IRQ interface Three DMA channels Software Configurable Logic (SCL) ISA Plug-and-Play Standard register set supported and provides the recommended functionality to support Windows ‘9x, 2K, ME, XP, and PCC99

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SIO1007 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SIO1007
Super I/O Controller SIO1007
The SIO1007 is a 3.3V PC 99 and ACPI 1.0 compliant Super I/O Controller. It implements the LPC interface with the LPC PortSwitchTM Interface. The LPC PortSwitchTM interface is a hot-switchable external Docking LPC interface with trusted cycle block. This device also features a full 16-bit internally decoded address bus, a Serial IRQ interface with PCI nCLKRUN support, relocatable configuration ports and three DMA channel options. Two UARTs provided, one of which can support a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. Sophisticated power control circuitry (PCC), which supports multiple low power down modes, is included. The I/O Address, DMA Channel and Hardware IRQ of each device in the SIO1007 may be reprogrammed through the internal configuration registers. Family parts SIO1007-JV Additional Features ACPI 1.0 Compliant LPC Interface with PortSwitchTM 64 STQFP Package 3.3V Operating Voltage 16 GPIO Pins 1 8-pin 16C550A Compatible UART Serial Infrared Interface 2 IR Ports 192 I/O address location options Serialized IRQ interface Three DMA channels Software Configurable Logic (SCL) ISA Plug-and-Play Standard register set supported and provides the recommended functionality to support Windows ‘9x, 2K, ME, XP, and PCC99

The SIO1007 is a 3.3V PC 99 and ACPI 1.0 compliant Super I/O Controller. It implements the LPC interface with the LPC PortSwitchTM Interface. The LPC PortSwitchTM interface is a hot-switchable external Docking LPC interface with trusted cycle block.

This device also features a full 16-bit internally decoded address bus, a Serial IRQ interface with PCI nCLKRUN support, relocatable configuration ports and three DMA channel options. Two UARTs provided, one of which can support a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR.

Sophisticated power control circuitry (PCC), which supports multiple low power down modes, is included. The I/O Address, DMA Channel and Hardware IRQ of each device in the SIO1007 may be reprogrammed through the internal configuration registers.

Family parts
SIO1007-JV

Additional Features

  • ACPI 1.0 Compliant
  • LPC Interface with PortSwitchTM
  • 64 STQFP Package
  • 3.3V Operating Voltage
  • 16 GPIO Pins
  • 1 8-pin 16C550A Compatible UART
  • Serial Infrared Interface
  • 2 IR Ports
  • 192 I/O address location options
  • Serialized IRQ interface
  • Three DMA channels
  • Software Configurable Logic (SCL)
  • ISA Plug-and-Play Standard register set supported and provides the recommended functionality to support Windows ‘9x, 2K, ME, XP, and PCC99
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SIO1007
Product Name Super I/O Controller
Form Factor ['STQFP']
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE-4060-B - Advantech
Specs
Form Factor DIN Rail; DIN-rail, Wall, Stack
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module - SCM9B-1100/2100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details
Digital input - 750-1417/040-000 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers