Microchip Technology, Inc. Super I/O Controller FDC37B787

Description
FDC37B78x has advanced Consumer IR and IrDA v1.0 support to incorporate a keyboard interface, real-time clock, SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and a Multi-Mode parallel port with ChiProtectTM. The product incorporates sophisticated power control circuitry (PCC), which supports multiple low power down modes. It also features SMI support and Intelligent Power Management including PME and SCI/ACPI support. FDC37B78x has the recommended functionality to support Windows '95, PC97 and PC98. Family parts FDC37B787-NS Additional Features ISA Interface 128 QFP Package 5V Operating Voltage 20 GPIO Pins 2 16C550-compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers 2 Floppy Direct Support Soft power management SMI Support ISA Plug-and-Play Standard (Version 1.0a) Support
Description
FDC37B78x has advanced Consumer IR and IrDA v1.0 support to incorporate a keyboard interface, real-time clock, SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and a Multi-Mode parallel port with ChiProtectTM. The product incorporates sophisticated power control circuitry (PCC), which supports multiple low power down modes. It also features SMI support and Intelligent Power Management including PME and SCI/ACPI support. FDC37B78x has the recommended functionality to support Windows '95, PC97 and PC98. Family parts FDC37B787-NS Additional Features ISA Interface 128 QFP Package 5V Operating Voltage 20 GPIO Pins 2 16C550-compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers 2 Floppy Direct Support Soft power management SMI Support ISA Plug-and-Play Standard (Version 1.0a) Support

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - FDC37B787 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
FDC37B787
Super I/O Controller FDC37B787
FDC37B78x has advanced Consumer IR and IrDA v1.0 support to incorporate a keyboard interface, real-time clock, SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and a Multi-Mode parallel port with ChiProtectTM. The product incorporates sophisticated power control circuitry (PCC), which supports multiple low power down modes. It also features SMI support and Intelligent Power Management including PME and SCI/ACPI support. FDC37B78x has the recommended functionality to support Windows '95, PC97 and PC98. Family parts FDC37B787-NS Additional Features ISA Interface 128 QFP Package 5V Operating Voltage 20 GPIO Pins 2 16C550-compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers 2 Floppy Direct Support Soft power management SMI Support ISA Plug-and-Play Standard (Version 1.0a) Support

FDC37B78x has advanced Consumer IR and IrDA v1.0 support to incorporate a keyboard interface, real-time clock, SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and a Multi-Mode parallel port with ChiProtectTM.

The product incorporates sophisticated power control circuitry (PCC), which supports multiple low power down modes. It also features SMI support and Intelligent Power Management including PME and SCI/ACPI support. FDC37B78x has the recommended functionality to support Windows '95, PC97 and PC98.

Family parts
FDC37B787-NS

Additional Features

    • ISA Interface
    • 128 QFP Package
    • 5V Operating Voltage
    • 20 GPIO Pins
    • 2 16C550-compatible UARTs
    • 1 Multi-Mode Parallel Port
    • On-chip 12 mA AT bus drivers
    • 2 Floppy Direct Support
    • Soft power management
    • SMI Support
    • ISA Plug-and-Play Standard (Version 1.0a) Support
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number FDC37B787
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Safety IO Modules - 2663033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
POINT I/O 2 Point Digital Input Module - 1734-IM2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers