Microchip Technology, Inc. 64-pin, 128KB Flash, 3936 bytes RAM, 10 MIPS, 51 I/O, nanoWatt MTR6618

Description
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 128 CPU Speed (MIPS/DMIPS) 12 SRAM (B) 3,904 Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2 to 3.6 Pin Count 64
Description
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 128 CPU Speed (MIPS/DMIPS) 12 SRAM (B) 3,904 Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2 to 3.6 Pin Count 64

Suppliers

Company
Product
Description
Supplier Links
64-pin, 128KB Flash, 3936 bytes RAM, 10 MIPS, 51 I/O, nanoWatt - MTR6618 - Microchip Technology, Inc.
Chandler, AZ, United States
64-pin, 128KB Flash, 3936 bytes RAM, 10 MIPS, 51 I/O, nanoWatt
MTR6618
64-pin, 128KB Flash, 3936 bytes RAM, 10 MIPS, 51 I/O, nanoWatt MTR6618
Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 128 CPU Speed (MIPS/DMIPS) 12 SRAM (B) 3,904 Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2 to 3.6 Pin Count 64

Device Overview


Parametrics
Name
Value
Program Memory Type
Flash
Program Memory Size (KB)
128
CPU Speed (MIPS/DMIPS)
12
SRAM (B)
3,904
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2 to 3.6
Pin Count
64

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MTR6618
Product Name 64-pin, 128KB Flash, 3936 bytes RAM, 10 MIPS, 51 I/O, nanoWatt
Form Factor ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details