Microchip Technology, Inc. 16-Bit SPI I/O Expander with Serial Interface MCP23S17

Description
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports up to 10MHz SPI™ clock speeds
Datasheet
Description
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports up to 10MHz SPI™ clock speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit SPI I/O Expander with Serial Interface - MCP23S17 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Bit SPI I/O Expander with Serial Interface
MCP23S17
16-Bit SPI I/O Expander with Serial Interface MCP23S17
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports up to 10MHz SPI™ clock speeds

The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface.
• MCP23017 – I2C interface
• MCP23S17 – SPI interface
The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master.

Additional Features

    • 16-bit input/output port expander with interrupt output
    • Cascadable for up to 8 devices on one bus
    • 25mA sink/source capability per I/O
    • Supports up to 10MHz SPI™ clock speeds
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP23S17
Product Name 16-Bit SPI I/O Expander with Serial Interface
Form Factor ['QFN', 'SSOP', 'SOIC', 'SPDIP']
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE-4050-B - Advantech
Specs
Form Factor DIN Rail; DIN-rail, Wall, Stack
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details
PLC Modules - 2946-753-666/000-003-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details