Microchip Technology, Inc. 2.5V UNI/O® Serial EEPROM with 4Kb of memory 11LC040

Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 4 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry
Datasheet
Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 4 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V UNI/O® Serial EEPROM with 4Kb of memory - 11LC040 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V UNI/O® Serial EEPROM with 4Kb of memory
11LC040
2.5V UNI/O® Serial EEPROM with 4Kb of memory 11LC040
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 4 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.

Additional Features

    • Single I/O Interface
    • 4 Kbit Memory Density
    • 2.5-5.5V Operating Voltage
    • 10-100 kHz Operating Frequency
    • 1 Million Erase/Write Cycles
    • Software Write Protect: ¼, ½, or Full Array
    • Status Register
    • Set/Erase entire memory with a single command
    • ESD Protection > 4kV
    • Noise Filtration Circuitry
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number 11LC040
Product Name 2.5V UNI/O® Serial EEPROM with 4Kb of memory
Form Factor ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details