Microchip Technology, Inc. Super I/O Controller SCH4304

Description
The SCH5017 is a 3.3V Super I/O controller with an LPC interface. It also includes auto fan support, a real time clock, LED support, two full UARTs, and a multi-mode parallel port. The product provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two or three-piece linear fan function. This incorporates SMBus Backdoor Access to all registers, and supports up to three T03 sensor devices, and up to nine sensors, each of which can be assigned to any one or more of the three auto fan controls. The SMBus Slave Interface has a default I2C address 5ch for HWM registers and 6ch to RTC registers. Family parts SCH4304-NS Additional Features X-Bus interface 128-pin QFP package LPC interface with serial IRQ pin Floppy disk controller Multi-mode parallel port 8024 Keyboard controller Watchdog timer Security register Low battery warning ACPI support register for monitoring system sleep state XNOR chain PC2001 compliant ACPI 2.0 compliant
Description
The SCH5017 is a 3.3V Super I/O controller with an LPC interface. It also includes auto fan support, a real time clock, LED support, two full UARTs, and a multi-mode parallel port. The product provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two or three-piece linear fan function. This incorporates SMBus Backdoor Access to all registers, and supports up to three T03 sensor devices, and up to nine sensors, each of which can be assigned to any one or more of the three auto fan controls. The SMBus Slave Interface has a default I2C address 5ch for HWM registers and 6ch to RTC registers. Family parts SCH4304-NS Additional Features X-Bus interface 128-pin QFP package LPC interface with serial IRQ pin Floppy disk controller Multi-mode parallel port 8024 Keyboard controller Watchdog timer Security register Low battery warning ACPI support register for monitoring system sleep state XNOR chain PC2001 compliant ACPI 2.0 compliant

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH4304 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH4304
Super I/O Controller SCH4304
The SCH5017 is a 3.3V Super I/O controller with an LPC interface. It also includes auto fan support, a real time clock, LED support, two full UARTs, and a multi-mode parallel port. The product provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two or three-piece linear fan function. This incorporates SMBus Backdoor Access to all registers, and supports up to three T03 sensor devices, and up to nine sensors, each of which can be assigned to any one or more of the three auto fan controls. The SMBus Slave Interface has a default I2C address 5ch for HWM registers and 6ch to RTC registers. Family parts SCH4304-NS Additional Features X-Bus interface 128-pin QFP package LPC interface with serial IRQ pin Floppy disk controller Multi-mode parallel port 8024 Keyboard controller Watchdog timer Security register Low battery warning ACPI support register for monitoring system sleep state XNOR chain PC2001 compliant ACPI 2.0 compliant

The SCH5017 is a 3.3V Super I/O controller with an LPC interface. It also includes auto fan support, a real time clock, LED support, two full UARTs, and a multi-mode parallel port.
The product provides support for monitoring two external temperatures via thermal diode inputs and an internal sensor for measuring ambient temperature and allows for a two or three-piece linear fan function. This incorporates SMBus Backdoor Access to all registers, and supports up to three T03 sensor devices, and up to nine sensors, each of which can be assigned to any one or more of the three auto fan controls. The SMBus Slave Interface has a default I2C address 5ch for HWM registers and 6ch to RTC registers.

Family parts
SCH4304-NS

Additional Features

    • X-Bus interface
    • 128-pin QFP package
    • LPC interface with serial IRQ pin
    • Floppy disk controller
    • Multi-mode parallel port
    • 8024 Keyboard controller
    • Watchdog timer
    • Security register
    • Low battery warning
    • ACPI support register for monitoring system sleep state
    • XNOR chain
    • PC2001 compliant
    • ACPI 2.0 compliant
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH4304
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Central Units -  - iba America LLC
Specs
Form Factor DIN Rail
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details