Microchip Technology, Inc. Super I/O Controller SCH5407

Description
The SCH5407 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages, as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, SMBus isolation buffers, and buffered PCI (Peripheral Component Interconnect) reset outputs. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5407-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 30 GPIO Pins State Machine Fan Control Engine SMBus Interface IEEE 1284, EPP, ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs Hardware monitoring capability: temperature, voltage, and fan speed monitoring, can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature).
Datasheet
Description
The SCH5407 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages, as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, SMBus isolation buffers, and buffered PCI (Peripheral Component Interconnect) reset outputs. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5407-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 30 GPIO Pins State Machine Fan Control Engine SMBus Interface IEEE 1284, EPP, ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs Hardware monitoring capability: temperature, voltage, and fan speed monitoring, can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5407 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5407
Super I/O Controller SCH5407
The SCH5407 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages, as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, SMBus isolation buffers, and buffered PCI (Peripheral Component Interconnect) reset outputs. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5407-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 30 GPIO Pins State Machine Fan Control Engine SMBus Interface IEEE 1284, EPP, ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs Hardware monitoring capability: temperature, voltage, and fan speed monitoring, can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature).

The SCH5407 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.

There are five analog inputs for monitoring external voltages, as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, SMBus isolation buffers, and buffered PCI (Peripheral Component Interconnect) reset outputs.

Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core.

Family parts
SCH5407-NW

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • 30 GPIO Pins
  • State Machine Fan Control Engine
  • SMBus Interface
  • IEEE 1284, EPP, ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • One 16C550A UART-compatible serial port
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • Hardware monitoring capability: temperature, voltage, and fan speed monitoring, can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.
  • Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature).
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5407
Product Name Super I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details