Microchip Technology, Inc. Analog Signal Conditioning, Multi-Voltage I/O AVR64DB64

Description
AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DB family is designed to bring analog signal conditioning, real-time control, and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Analog Signal Conditioning (ASC) module includes three OPAMPs, which can form gain stages and filter functions allowing signal conditioning with down to zero external components. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals, like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the ASC and MVIO makes the AVR® DB family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DB64 The AVR64DB64 microcontroller is part of the AVR® DB family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 512B of EEPROM in 64-pin packages. The AVR64DB64 will be available in TQFP and VQFN package options. The AVR64DB64 product supports eight Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. Together with the ASE module consisting of three independent OPAMPs with an integrated feedback resistor network, it makes the AVR® DB a perfect device for board control, sensor applications, IoT end nodes, and other size-constrained applications. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Operational Amplifiers (OPAMPs) Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode
Datasheet
Description
AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DB family is designed to bring analog signal conditioning, real-time control, and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Analog Signal Conditioning (ASC) module includes three OPAMPs, which can form gain stages and filter functions allowing signal conditioning with down to zero external components. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals, like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the ASC and MVIO makes the AVR® DB family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DB64 The AVR64DB64 microcontroller is part of the AVR® DB family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 512B of EEPROM in 64-pin packages. The AVR64DB64 will be available in TQFP and VQFN package options. The AVR64DB64 product supports eight Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. Together with the ASE module consisting of three independent OPAMPs with an integrated feedback resistor network, it makes the AVR® DB a perfect device for board control, sensor applications, IoT end nodes, and other size-constrained applications. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Operational Amplifiers (OPAMPs) Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Signal Conditioning, Multi-Voltage I/O - AVR64DB64 - Microchip Technology, Inc.
Chandler, AZ, United States
Analog Signal Conditioning, Multi-Voltage I/O
AVR64DB64
Analog Signal Conditioning, Multi-Voltage I/O AVR64DB64
AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DB family is designed to bring analog signal conditioning, real-time control, and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Analog Signal Conditioning (ASC) module includes three OPAMPs, which can form gain stages and filter functions allowing signal conditioning with down to zero external components. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals, like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the ASC and MVIO makes the AVR® DB family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DB64 The AVR64DB64 microcontroller is part of the AVR® DB family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 512B of EEPROM in 64-pin packages. The AVR64DB64 will be available in TQFP and VQFN package options. The AVR64DB64 product supports eight Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. Together with the ASE module consisting of three independent OPAMPs with an integrated feedback resistor network, it makes the AVR® DB a perfect device for board control, sensor applications, IoT end nodes, and other size-constrained applications. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Operational Amplifiers (OPAMPs) Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode

AVR® DB Product Family

Check out the code examples

The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DB family is designed to bring analog signal conditioning, real-time control, and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT).

The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Analog Signal Conditioning (ASC) module includes three OPAMPs, which can form gain stages and filter functions allowing signal conditioning with down to zero external components. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals, like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the ASC and MVIO makes the AVR® DB family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed.

AVR64DB64
The AVR64DB64 microcontroller is part of the AVR® DB family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 512B of EEPROM in 64-pin packages. The AVR64DB64 will be available in TQFP and VQFN package options.

The AVR64DB64 product supports eight Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. Together with the ASE module consisting of three independent OPAMPs with an integrated feedback resistor network, it makes the AVR® DB a perfect device for board control, sensor applications, IoT end nodes, and other size-constrained applications.

Functional Safety:
This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information.

Additional Features

  • Operational Amplifiers (OPAMPs)
  • Multi-Voltage I/O (MVIO)
  • 12-bit Differential Analog-to-Digital Converter (ADC)
  • 10-bit Digital-to-Analog Converter (DAC) with Output Buffer
  • Zero-Cross Detector (ZCD)
  • Analog Comparator
  • Timer/Counter Type A/B/D with PWM Outputs
  • Cyclic Redundancy Check (CRC/Scan)
  • Configurable Custom Logic (CCL)
  • Event System (EVSYS)
  • Watchdog Timer (WDT) with Window Mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number AVR64DB64
Product Name Analog Signal Conditioning, Multi-Voltage I/O
Form Factor ['TQFP', 'QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 1906955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection Serial-I2C; RS232/422/485
Agency Approval RoHS Compliant
View Details