Microchip Technology, Inc. Super I/O Controller ECE1105

Description
The ECE1105 is a 48-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8 and has two PS/2 ports for touchpad and/or pointer stick support. It is connected to a Master via the SMSC BC- LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1105-HZH ECE1105I-HZH Additional Features BC-LinkTM Interface 48 QFN Package 3.3V Operating Voltage 40 GPIO Pins 23x8 Keyboard Scan Matrix 2 PS/2 Ports SMBus Touchpad/pointer stick support
Datasheet
Description
The ECE1105 is a 48-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8 and has two PS/2 ports for touchpad and/or pointer stick support. It is connected to a Master via the SMSC BC- LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1105-HZH ECE1105I-HZH Additional Features BC-LinkTM Interface 48 QFN Package 3.3V Operating Voltage 40 GPIO Pins 23x8 Keyboard Scan Matrix 2 PS/2 Ports SMBus Touchpad/pointer stick support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - ECE1105 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
ECE1105
Super I/O Controller ECE1105
The ECE1105 is a 48-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8 and has two PS/2 ports for touchpad and/or pointer stick support. It is connected to a Master via the SMSC BC- LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1105-HZH ECE1105I-HZH Additional Features BC-LinkTM Interface 48 QFN Package 3.3V Operating Voltage 40 GPIO Pins 23x8 Keyboard Scan Matrix 2 PS/2 Ports SMBus Touchpad/pointer stick support

The ECE1105 is a 48-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8 and has two PS/2 ports for touchpad and/or pointer stick support. It is connected to a Master via the SMSC BC- LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs.

Family parts
ECE1105-HZH
ECE1105I-HZH

Additional Features

    • BC-LinkTM Interface
    • 48 QFN Package
    • 3.3V Operating Voltage
    • 40 GPIO Pins
    • 23x8 Keyboard Scan Matrix
    • 2 PS/2 Ports
    • SMBus
    • Touchpad/pointer stick support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number ECE1105
Product Name Super I/O Controller
Form Factor ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details
PLC Modules - 2946-750-677-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details