Microchip Technology, Inc. 16-Bit I2C I/O Expander with Serial Interface en023499

Description
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface: • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. The 16-bit I/O port functionally consists of two 8-bit ports (PORTA and PORTB). The MCP23X17 can be configured to operate in the 8-bit or 16-bit modes via IOCON.BANK. There are two interrupt pins, INTA and INTB, that can be associated with their respective ports, or can be logically OR’ed together so that both pins will activate if either port causes an interrupt. The interrupt output can be configured to activate under two conditions (mutually exclusive): 1. When any input state differs from its corresponding Input Port register state. This is used to indicate to the system master that an input state has changed. 2. When an input state differs from a preconfigured register value (DEFVAL register). The Interrupt Capture register captures port values at the time of the interrupt, thereby saving the condition that caused the interrupt. The Power-on Reset (POR) sets the registers to their default values and initializes the device state machine. The hardware address pins are used to determine the device address. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports 100kHz, 400kHz and 1.7MHz I2C™Compatible compatible modes
Datasheet
Description
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface: • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. The 16-bit I/O port functionally consists of two 8-bit ports (PORTA and PORTB). The MCP23X17 can be configured to operate in the 8-bit or 16-bit modes via IOCON.BANK. There are two interrupt pins, INTA and INTB, that can be associated with their respective ports, or can be logically OR’ed together so that both pins will activate if either port causes an interrupt. The interrupt output can be configured to activate under two conditions (mutually exclusive): 1. When any input state differs from its corresponding Input Port register state. This is used to indicate to the system master that an input state has changed. 2. When an input state differs from a preconfigured register value (DEFVAL register). The Interrupt Capture register captures port values at the time of the interrupt, thereby saving the condition that caused the interrupt. The Power-on Reset (POR) sets the registers to their default values and initializes the device state machine. The hardware address pins are used to determine the device address. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports 100kHz, 400kHz and 1.7MHz I2C™Compatible compatible modes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit I2C I/O Expander with Serial Interface - en023499 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Bit I2C I/O Expander with Serial Interface
en023499
16-Bit I2C I/O Expander with Serial Interface en023499
The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface: • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master. The 16-bit I/O port functionally consists of two 8-bit ports (PORTA and PORTB). The MCP23X17 can be configured to operate in the 8-bit or 16-bit modes via IOCON.BANK. There are two interrupt pins, INTA and INTB, that can be associated with their respective ports, or can be logically OR’ed together so that both pins will activate if either port causes an interrupt. The interrupt output can be configured to activate under two conditions (mutually exclusive): 1. When any input state differs from its corresponding Input Port register state. This is used to indicate to the system master that an input state has changed. 2. When an input state differs from a preconfigured register value (DEFVAL register). The Interrupt Capture register captures port values at the time of the interrupt, thereby saving the condition that caused the interrupt. The Power-on Reset (POR) sets the registers to their default values and initializes the device state machine. The hardware address pins are used to determine the device address. Additional Features 16-bit input/output port expander with interrupt output Cascadable for up to 8 devices on one bus 25mA sink/source capability per I/O Supports 100kHz, 400kHz and 1.7MHz I2C™Compatible compatible modes

The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface:
• MCP23017 – I2C interface
• MCP23S17 – SPI interface
The MCP23X17 consists of multiple 8-bit configuration registers for input, output and polarity selection. The system master can enable the I/Os as either inputs or outputs by writing the I/O configuration bits (IODIRA/B). The data for each input or output is kept in the corresponding input or output register. The polarity of the Input Port register can be inverted with the Polarity Inversion register. All registers can be read by the system master.

The 16-bit I/O port functionally consists of two 8-bit ports (PORTA and PORTB). The MCP23X17 can be configured to operate in the 8-bit or 16-bit modes via IOCON.BANK. There are two interrupt pins, INTA and INTB, that can be associated with their respective ports, or can be logically OR’ed together so that both pins will activate if either port causes an interrupt. The interrupt output can be configured to activate under two conditions (mutually exclusive):
1. When any input state differs from its corresponding Input Port register state. This is used to indicate to the system master that an input state has changed.
2. When an input state differs from a preconfigured register value (DEFVAL register).

The Interrupt Capture register captures port values at the time of the interrupt, thereby saving the condition that caused the interrupt. The Power-on Reset (POR) sets the registers to their default values and initializes the device state machine. The hardware address pins are used to determine the device address.

Additional Features

  • 16-bit input/output port expander with interrupt output
  • Cascadable for up to 8 devices on one bus
  • 25mA sink/source capability per I/O
  • Supports 100kHz, 400kHz and 1.7MHz I2C™Compatible compatible modes
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number en023499
Product Name 16-Bit I2C I/O Expander with Serial Interface
Form Factor ['QFN', 'SSOP', 'SOIC', 'SPDIP']
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital out Ex e - profibus-interface-16-x-digital-out-ex-e - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Analog input - 753-453 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers