Microchip Technology, Inc. 64Mb 1.65-1.95V Serial Quad I/O (SQI) Flash sst26wf064c

Description
The SST26WF064C Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF064C also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26WF064C enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The SST26WF064C writes (Program or Erase) with a single power supply of 1.65-1.95V and significantly lower power consumption. The device’s low power consumption makes it the ideal choice for wireless and any battery powered devices. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability. Additional Features Single Voltage Read and Write Operations - 1.65 V - 1.95V Serial Interface Architecture x1/x2/x4 Serial Peripheral Interface (SPI) Protocol Nibble-wide multiplexed I/O’s with SPI-like serial command structure Dual-Transfer Rate (DTR) Operation High Speed Clock Frequency 104 MHz max 54 MHz max (DTR) Burst Modes Continuous linear burst 8/16/32/64 Byte linear burst with wrap-around Superior Reliability Endurance: 100,000 Cycles (min) Greater than 100 years Data Retention Low Power Consumption: Active Read current: 15mA (typical@104MHz) Standby current: 10μA(typical) Deep Power-Down current: 2.5μA(typical) Fast Erase Time Sector/Block Erase: 18 ms (typ), 25 ms (max) Chip Erase: 35 ms (typ), 50 ms (max) Page-Program 256 Bytes per page in x1or x4mode Flexible Erase Capability Uniform 4Kbyte sectors Four 8Kbyte top and bottom parameter overlay blocks One 32Kbyte top and bottom overlay block Uniform 64Kbyte overlay blocks Write-Suspend Suspend Program or Erase operation to access another block/sector Software and Hardware Reset mode Supports JEDEC-compliant Serial Flash Discoverable Parameter (SFDP) table Software Protection Individual-Block Write Protection with permanent lock-down capability Read Protection on top and bottom 8Kbyte parameter blocks Security ID One-Time Programmable (OTP) 2KByte, Secure ID 64 bit unique, factory pre-programmed identifier User-programmable area Temperature Range Industrial: -40°C to +85°C Packages Available 8-contact WDFN (6mm x 5mm) 8-lead SOIJ (5.28 mm) 16-lead SOIC( 7.50mm) 24-ball TBGA (8mmx6mm) All devices are RoHS compliant
Datasheet
Description
The SST26WF064C Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF064C also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26WF064C enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The SST26WF064C writes (Program or Erase) with a single power supply of 1.65-1.95V and significantly lower power consumption. The device’s low power consumption makes it the ideal choice for wireless and any battery powered devices. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability. Additional Features Single Voltage Read and Write Operations - 1.65 V - 1.95V Serial Interface Architecture x1/x2/x4 Serial Peripheral Interface (SPI) Protocol Nibble-wide multiplexed I/O’s with SPI-like serial command structure Dual-Transfer Rate (DTR) Operation High Speed Clock Frequency 104 MHz max 54 MHz max (DTR) Burst Modes Continuous linear burst 8/16/32/64 Byte linear burst with wrap-around Superior Reliability Endurance: 100,000 Cycles (min) Greater than 100 years Data Retention Low Power Consumption: Active Read current: 15mA (typical@104MHz) Standby current: 10μA(typical) Deep Power-Down current: 2.5μA(typical) Fast Erase Time Sector/Block Erase: 18 ms (typ), 25 ms (max) Chip Erase: 35 ms (typ), 50 ms (max) Page-Program 256 Bytes per page in x1or x4mode Flexible Erase Capability Uniform 4Kbyte sectors Four 8Kbyte top and bottom parameter overlay blocks One 32Kbyte top and bottom overlay block Uniform 64Kbyte overlay blocks Write-Suspend Suspend Program or Erase operation to access another block/sector Software and Hardware Reset mode Supports JEDEC-compliant Serial Flash Discoverable Parameter (SFDP) table Software Protection Individual-Block Write Protection with permanent lock-down capability Read Protection on top and bottom 8Kbyte parameter blocks Security ID One-Time Programmable (OTP) 2KByte, Secure ID 64 bit unique, factory pre-programmed identifier User-programmable area Temperature Range Industrial: -40°C to +85°C Packages Available 8-contact WDFN (6mm x 5mm) 8-lead SOIJ (5.28 mm) 16-lead SOIC( 7.50mm) 24-ball TBGA (8mmx6mm) All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Mb 1.65-1.95V Serial Quad I/O (SQI) Flash - sst26wf064c - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 1.65-1.95V Serial Quad I/O (SQI) Flash
sst26wf064c
64Mb 1.65-1.95V Serial Quad I/O (SQI) Flash sst26wf064c
The SST26WF064C Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF064C also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26WF064C enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The SST26WF064C writes (Program or Erase) with a single power supply of 1.65-1.95V and significantly lower power consumption. The device’s low power consumption makes it the ideal choice for wireless and any battery powered devices. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability. Additional Features Single Voltage Read and Write Operations - 1.65 V - 1.95V Serial Interface Architecture x1/x2/x4 Serial Peripheral Interface (SPI) Protocol Nibble-wide multiplexed I/O’s with SPI-like serial command structure Dual-Transfer Rate (DTR) Operation High Speed Clock Frequency 104 MHz max 54 MHz max (DTR) Burst Modes Continuous linear burst 8/16/32/64 Byte linear burst with wrap-around Superior Reliability Endurance: 100,000 Cycles (min) Greater than 100 years Data Retention Low Power Consumption: Active Read current: 15mA (typical@104MHz) Standby current: 10μA(typical) Deep Power-Down current: 2.5μA(typical) Fast Erase Time Sector/Block Erase: 18 ms (typ), 25 ms (max) Chip Erase: 35 ms (typ), 50 ms (max) Page-Program 256 Bytes per page in x1or x4mode Flexible Erase Capability Uniform 4Kbyte sectors Four 8Kbyte top and bottom parameter overlay blocks One 32Kbyte top and bottom overlay block Uniform 64Kbyte overlay blocks Write-Suspend Suspend Program or Erase operation to access another block/sector Software and Hardware Reset mode Supports JEDEC-compliant Serial Flash Discoverable Parameter (SFDP) table Software Protection Individual-Block Write Protection with permanent lock-down capability Read Protection on top and bottom 8Kbyte parameter blocks Security ID One-Time Programmable (OTP) 2KByte, Secure ID 64 bit unique, factory pre-programmed identifier User-programmable area Temperature Range Industrial: -40°C to +85°C Packages Available 8-contact WDFN (6mm x 5mm) 8-lead SOIJ (5.28 mm) 16-lead SOIC( 7.50mm) 24-ball TBGA (8mmx6mm) All devices are RoHS compliant

The SST26WF064C Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF064C also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26WF064C enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The SST26WF064C writes (Program or Erase) with a single power supply of 1.65-1.95V and significantly lower power consumption. The device’s low power consumption makes it the ideal choice for wireless and any battery powered devices. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability.

Additional Features

    • Single Voltage Read and Write Operations - 1.65 V - 1.95V
    • Serial Interface Architecture
      • x1/x2/x4 Serial Peripheral Interface (SPI) Protocol
      • Nibble-wide multiplexed I/O’s with SPI-like serial command structure
      • Dual-Transfer Rate (DTR) Operation
    • High Speed Clock Frequency
      • 104 MHz max
      • 54 MHz max (DTR)
    • Burst Modes
      • Continuous linear burst
      • 8/16/32/64 Byte linear burst with wrap-around
    • Superior Reliability
      • Endurance: 100,000 Cycles (min)
      • Greater than 100 years Data Retention
    • Low Power Consumption:
      • Active Read current: 15mA (typical@104MHz)
      • Standby current: 10μA(typical)
      • Deep Power-Down current: 2.5μA(typical)
    • Fast Erase Time
      • Sector/Block Erase: 18 ms (typ), 25 ms (max)
      • Chip Erase: 35 ms (typ), 50 ms (max)
    • Page-Program
      • 256 Bytes per page in x1or x4mode
    • Flexible Erase Capability
      • Uniform 4Kbyte sectors
      • Four 8Kbyte top and bottom parameter overlay blocks
      • One 32Kbyte top and bottom overlay block
      • Uniform 64Kbyte overlay blocks
    • Write-Suspend
      • Suspend Program or Erase operation to access another block/sector
    • Software and Hardware Reset mode
    • Supports JEDEC-compliant Serial Flash Discoverable Parameter (SFDP) table
    • Software Protection
      • Individual-Block Write Protection with permanent lock-down capability
      • Read Protection on top and bottom 8Kbyte parameter blocks
    • Security ID
      • One-Time Programmable (OTP) 2KByte, Secure ID
      • 64 bit unique, factory pre-programmed identifier
      • User-programmable area
    • Temperature Range
      • Industrial: -40°C to +85°C
    • Packages Available
      • 8-contact WDFN (6mm x 5mm)
      • 8-lead SOIJ (5.28 mm)
      • 16-lead SOIC( 7.50mm)
      • 24-ball TBGA (8mmx6mm)
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number sst26wf064c
Product Name 64Mb 1.65-1.95V Serial Quad I/O (SQI) Flash
Form Factor ['SOIJ', 'TBGA', 'TDFN-S']
Unlock Full Specs
to access all available technical data

Similar Products

Input/output module - CPX-8DE-8DA - Festo Corporation
Specs
Isolation Outputs - yes, when using an intermediate supply
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details