Microchip Technology, Inc. Single-Ended, Rail-to-Rail I/O, Low Gain PGA MCP6S28

Description
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerable greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz VOS < 150 µV Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C
Datasheet
Description
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerable greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz VOS < 150 µV Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ended, Rail-to-Rail I/O, Low Gain PGA - MCP6S28 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Ended, Rail-to-Rail I/O, Low Gain PGA
MCP6S28
Single-Ended, Rail-to-Rail I/O, Low Gain PGA MCP6S28
The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerable greater bandwidth at a low supply current. Additional Features SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V -3 dB Bandwidth of 2 to 12 MHz VOS < 150 µV Gain Error < 1% Rail-to-Rail Input and Output Low Noise: 10 nV/rHz Low Supply Current: 1.1 mA (typical) Single Supply 2.5V to 5.5V Industrial Temperature Range: -40°C to 85°C

The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI bus and thus add gain control and input channel selection to the embedded control system. This is all achieved in one simple integration that allows for considerable greater bandwidth at a low supply current.

Additional Features

    • SPI Bus to Control Gain and Select Input Channel
    • Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V
    • -3 dB Bandwidth of 2 to 12 MHz
    • VOS < 150 µV
    • Gain Error < 1%
    • Rail-to-Rail Input and Output
    • Low Noise: 10 nV/rHz
    • Low Supply Current: 1.1 mA (typical)
    • Single Supply 2.5V to 5.5V
    • Industrial Temperature Range: -40°C to 85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP6S28
Product Name Single-Ended, Rail-to-Rail I/O, Low Gain PGA
Form Factor ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

8Relay Robust Modbus RS-485 Remote I/O - ADAM-4168-C - Advantech
Specs
Host Connection USB; RS232/422/485
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details