Microchip Technology, Inc. Super I/O Controller SCH3227

Description
The SCH3227 is a 3.3V Super I/O Controller with an LPC interface. The SCH3227 includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. It can alert the system to out-of-limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED’s. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3227I-SZ SCH3227I-SZ-TR SCH3227-SZ SCH3227-SZ-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C) Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs Hardware monitoring: temperature, voltage and fan speed monitoring Hardware monitoring: temperature, voltage and fan speed monitoring Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs
Datasheet
Description
The SCH3227 is a 3.3V Super I/O Controller with an LPC interface. The SCH3227 includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. It can alert the system to out-of-limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED’s. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3227I-SZ SCH3227I-SZ-TR SCH3227-SZ SCH3227-SZ-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C) Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs Hardware monitoring: temperature, voltage and fan speed monitoring Hardware monitoring: temperature, voltage and fan speed monitoring Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3227 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3227
Super I/O Controller SCH3227
The SCH3227 is a 3.3V Super I/O Controller with an LPC interface. The SCH3227 includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. It can alert the system to out-of-limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED’s. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3227I-SZ SCH3227I-SZ-TR SCH3227-SZ SCH3227-SZ-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C) Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs Hardware monitoring: temperature, voltage and fan speed monitoring Hardware monitoring: temperature, voltage and fan speed monitoring Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs

The SCH3227 is a 3.3V Super I/O Controller with an LPC interface. The SCH3227 includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps.
Hardware Monitoring capability has programmable, automatic fan control. It can alert the system to out-of-limit conditions and automatically control the speed of multiple fans in response.
System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED’s.
The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges.

Family parts
SCH3227I-SZ
SCH3227I-SZ-TR
SCH3227-SZ
SCH3227-SZ-TR

Additional Features

  • 8042 Keyboard Controller
  • 144-ball WFBGA Package
  • Legacy I/O
  • 40 GPIO Pins
  • 32 byte Security Key Register for device authentication
  • Fan Control Engine
  • Glue logic
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • IEEE 1284, EPP and ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • NS16550 compatible UART serial ports
  • Four 8-pin serial ports
  • Two 4-pin serial ports by strap option
  • ACPI 2.0 compatible
  • Industrial (-40°C to +85°C)
  • Commercial(0°C to +70°C)
  • Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs
  • Hardware monitoring: temperature, voltage and fan speed monitoring
  • Hardware monitoring: temperature, voltage and fan speed monitoring
  • Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3227
Product Name Super I/O Controller
Form Factor ['WFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 1906110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection Serial-I2C; RS232/422/485
Agency Approval RoHS Compliant
View Details
VDC Logic I/O Module - 335127 - Radwell International
Allen-Bradley / Rockwell Automation
View Details