Microchip Technology, Inc. Super I/O Controller SCH5636

Description
The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). Glue Logic includes various power management logic including, generation of RSMRST# and Power OK signal generation. A floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator provides 100% compatibility with IBM PC/XT and PC/AT architectures, and is software- and register- compatible with SMSC's proprietary 82077AA core. Family parts SCH5636-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging Customer-programmabl e RAM 60 GPIO μController Fan Control Engine PECI 2.0, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284 EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports 100% compatible with IBM PC/XT and PC/AT architecture 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support
Datasheet
Description
The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). Glue Logic includes various power management logic including, generation of RSMRST# and Power OK signal generation. A floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator provides 100% compatibility with IBM PC/XT and PC/AT architectures, and is software- and register- compatible with SMSC's proprietary 82077AA core. Family parts SCH5636-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging Customer-programmabl e RAM 60 GPIO μController Fan Control Engine PECI 2.0, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284 EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports 100% compatible with IBM PC/XT and PC/AT architecture 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5636 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5636
Super I/O Controller SCH5636
The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). Glue Logic includes various power management logic including, generation of RSMRST# and Power OK signal generation. A floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator provides 100% compatibility with IBM PC/XT and PC/AT architectures, and is software- and register- compatible with SMSC's proprietary 82077AA core. Family parts SCH5636-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging Customer-programmabl e RAM 60 GPIO μController Fan Control Engine PECI 2.0, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284 EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports 100% compatible with IBM PC/XT and PC/AT architecture 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support

The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes.
This device provides temperature monitoring with auto fan control and can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface).
Glue Logic includes various power management logic including, generation of RSMRST# and Power OK signal generation. A floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator provides 100% compatibility with IBM PC/XT and PC/AT architectures, and is software- and register- compatible with SMSC's proprietary 82077AA core.

Family parts
SCH5636-NS

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • Customer-programmable RAM
  • 60 GPIO
  • μController Fan Control Engine
  • PECI 2.0, x2 CPU, x4 domain, C3/C4
  • PCH Temp Monitoring
  • AMD SB-TSI
  • 2 SMBus Interfaces (master or slave)
  • IEEE 1284 EPP, ECP, and IBM PC/AT Compatible Parallel Port
  • Two 16C550A UART-compatible serial ports
  • 100% compatible with IBM PC/XT and PC/AT architecture
  • 4 PWM Outputs
  • 4 fan tachometer inputs
  • Programmable automatic fan control support
  • Bi-directional PROCHOT# pin support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5636
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
NB-IoT/LTE-M IoT Wireless Modular I/O - WISE-4471-UA - Advantech
Specs
Form Factor DIN Rail; DIN 35 rail, Wall, Pole, Stack
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details