Microchip Technology, Inc. Super I/O Controller LPC47N237

Description
LPC47N237 is a 3.3V (5V Tolerant) PC99a/PC2001 compliant Docking I/O controller. The device implements the LPC interface, includes I/O functionality. LPC47N237’s LPC interface supports LPC I/O and DMA cycles. There is also an SMBus hosted GPIO Block. The legacy I/O included in the LPC47N237 are: a 16C550A compatible UART; one Multi-Mode parallel port including ChiProtectTM circuitry plus EPP and ECP. The parallel port is compatible with IBM PC/ATTM architecture, as well as IEEE 1284, EPP and ECP. LPC47N237 incorporates sophisticated power control circuitry (PCC) which includes support for PME. PCC supports multiple low power-down modes. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47N237 may be reprogrammed through the internal configuration registers. Family parts LPC47N237-MT Additional Features LPC Interface 32 GPIO Pins 100 TQFP Package 3.3V Operating Voltage LPC I/O and DMA Cycles SMBus 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 compatible 480 I/O address location options Serialized IRQ Interface 3 DMA Channels
Description
LPC47N237 is a 3.3V (5V Tolerant) PC99a/PC2001 compliant Docking I/O controller. The device implements the LPC interface, includes I/O functionality. LPC47N237’s LPC interface supports LPC I/O and DMA cycles. There is also an SMBus hosted GPIO Block. The legacy I/O included in the LPC47N237 are: a 16C550A compatible UART; one Multi-Mode parallel port including ChiProtectTM circuitry plus EPP and ECP. The parallel port is compatible with IBM PC/ATTM architecture, as well as IEEE 1284, EPP and ECP. LPC47N237 incorporates sophisticated power control circuitry (PCC) which includes support for PME. PCC supports multiple low power-down modes. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47N237 may be reprogrammed through the internal configuration registers. Family parts LPC47N237-MT Additional Features LPC Interface 32 GPIO Pins 100 TQFP Package 3.3V Operating Voltage LPC I/O and DMA Cycles SMBus 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 compatible 480 I/O address location options Serialized IRQ Interface 3 DMA Channels
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC47N237 is a 3.3V (5V tolerant) Super I/O controller designed for docking stations and port replicators, compliant with PC99a/PC2001 standards. It features an LPC interface that supports LPC I/O and DMA cycles, along with a SMBus-hosted GPIO block comprising 32 general-purpose input/output pins. The device includes a full-function 16C550A compatible UART with a programmable baud rate generator and a Multi-Mode parallel port that supports EPP and ECP standards, ensuring compatibility with IBM PC/AT architecture and IEEE 1284. The LPC47N237 incorporates advanced power management capabilities, including multiple low power-down modes and support for PME. It offers extensive configuration options with up to 480 I/O address locations, three DMA channels, and a serialized IRQ interface, making it suitable for a variety of applications requiring flexible I/O solutions. The product is housed in a 100-pin TQFP RoHS compliant package.

Datasheet Summary
Powered by GS/AI

The LPC47N237 is a 3.3V (5V tolerant) Super I/O controller designed for docking stations and port replicators, compliant with PC99a/PC2001 standards. It features an LPC interface that supports LPC I/O and DMA cycles, along with a SMBus-hosted GPIO block comprising 32 general-purpose input/output pins. The device includes a full-function 16C550A compatible UART with a programmable baud rate generator and a Multi-Mode parallel port that supports EPP and ECP standards, ensuring compatibility with IBM PC/AT architecture and IEEE 1284. The LPC47N237 incorporates advanced power management capabilities, including multiple low power-down modes and support for PME. It offers extensive configuration options with up to 480 I/O address locations, three DMA channels, and a serialized IRQ interface, making it suitable for a variety of applications requiring flexible I/O solutions. The product is housed in a 100-pin TQFP RoHS compliant package.

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - LPC47N237 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
LPC47N237
Super I/O Controller LPC47N237
LPC47N237 is a 3.3V (5V Tolerant) PC99a/PC2001 compliant Docking I/O controller. The device implements the LPC interface, includes I/O functionality. LPC47N237’s LPC interface supports LPC I/O and DMA cycles. There is also an SMBus hosted GPIO Block. The legacy I/O included in the LPC47N237 are: a 16C550A compatible UART; one Multi-Mode parallel port including ChiProtectTM circuitry plus EPP and ECP. The parallel port is compatible with IBM PC/ATTM architecture, as well as IEEE 1284, EPP and ECP. LPC47N237 incorporates sophisticated power control circuitry (PCC) which includes support for PME. PCC supports multiple low power-down modes. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47N237 may be reprogrammed through the internal configuration registers. Family parts LPC47N237-MT Additional Features LPC Interface 32 GPIO Pins 100 TQFP Package 3.3V Operating Voltage LPC I/O and DMA Cycles SMBus 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP ACPI 1.0b/2.0 compatible 480 I/O address location options Serialized IRQ Interface 3 DMA Channels

LPC47N237 is a 3.3V (5V Tolerant) PC99a/PC2001 compliant Docking I/O controller. The device implements the LPC interface, includes I/O functionality. LPC47N237’s LPC interface supports LPC I/O and DMA cycles. There is also an SMBus hosted GPIO Block.
The legacy I/O included in the LPC47N237 are: a 16C550A compatible UART; one Multi-Mode parallel port including ChiProtectTM circuitry plus EPP and ECP. The parallel port is compatible with IBM PC/ATTM architecture, as well as IEEE 1284, EPP and ECP. LPC47N237 incorporates sophisticated power control circuitry (PCC) which includes support for PME. PCC supports multiple low power-down modes. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47N237 may be reprogrammed through the internal configuration registers.

Family parts
LPC47N237-MT

Additional Features

    • LPC Interface
    • 32 GPIO Pins
    • 100 TQFP Package
    • 3.3V Operating Voltage
    • LPC I/O and DMA Cycles
    • SMBus
    • 1 16C550A Compatible UART
    • 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP
    • ACPI 1.0b/2.0 compatible
    • 480 I/O address location options
    • Serialized IRQ Interface
    • 3 DMA Channels
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number LPC47N237
Product Name Super I/O Controller
Form Factor ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details