Microchip Technology, Inc. LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O MCP2022A

Description
The MCP2022A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2022A available in 8-pin PDIP, SOIC and DFN packages MCP2022A-330 with 3.3V regulator MCP2022A-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet
Description
The MCP2022A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2022A available in 8-pin PDIP, SOIC and DFN packages MCP2022A-330 with 3.3V regulator MCP2022A-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O - MCP2022A - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O
MCP2022A
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O MCP2022A
The MCP2022A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2022A available in 8-pin PDIP, SOIC and DFN packages MCP2022A-330 with 3.3V regulator MCP2022A-500 with 5V regulator Extended temperature range: -40°C to +125°C

The MCP2022A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities.

Please consider this device ATA663231, ATA663254, ATA663232, ATA663255

Additional Features

    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA
    • ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2)
    • Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011
    • Typical powerdown current < 4.5uA
    • MCP2022A available in 8-pin PDIP, SOIC and DFN packages
      • MCP2022A-330 with 3.3V regulator
      • MCP2022A-500 with 5V regulator
    • Extended temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP2022A
Product Name LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O
Form Factor ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
ArmorPoint 2 Point Output Module - 1738-OA2M12AC3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Host Connection AC Micro 3-Pin
View Details