Microchip Technology, Inc. Super I/O Controller SIO10N268

Description
The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers.The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers. Family parts SIO10N268-NU Additional Features 3.3V Operating Voltage 128 VTQP Package 33 GPIO pins 2 Blink LED Watchdog timer 4 16C550 Compatible UARTs ACPI 1.0 Compliant CMOS 765B Floppy Disk Controller Multi-mode parallel port with ChiProtectTM, EPP and ECP Support Supports ISA Plug-and-Play Standard (Version 1.0a) One UART includes additional support for Serial Infrared Interface. Complies with: IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, and Consumer IR.)
Datasheet
Description
The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers.The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers. Family parts SIO10N268-NU Additional Features 3.3V Operating Voltage 128 VTQP Package 33 GPIO pins 2 Blink LED Watchdog timer 4 16C550 Compatible UARTs ACPI 1.0 Compliant CMOS 765B Floppy Disk Controller Multi-mode parallel port with ChiProtectTM, EPP and ECP Support Supports ISA Plug-and-Play Standard (Version 1.0a) One UART includes additional support for Serial Infrared Interface. Complies with: IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, and Consumer IR.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SIO10N268 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SIO10N268
Super I/O Controller SIO10N268
The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers.The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support. Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers. Family parts SIO10N268-NU Additional Features 3.3V Operating Voltage 128 VTQP Package 33 GPIO pins 2 Blink LED Watchdog timer 4 16C550 Compatible UARTs ACPI 1.0 Compliant CMOS 765B Floppy Disk Controller Multi-mode parallel port with ChiProtectTM, EPP and ECP Support Supports ISA Plug-and-Play Standard (Version 1.0a) One UART includes additional support for Serial Infrared Interface. Complies with: IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, and Consumer IR.)

The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller.

This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support.

Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers.The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller.
This device includes SMSC’s true CMOS 765B floppy disk controller with advanced digital data separator and Multi-Mode parallel port with ChiProtectTM circuitry plus EPP and ECP support.

Implements the LPC bus interface when in LPC Mode. In this mode, the X-Bus Interface is enabled to interface to external I/O devices that have an 8-bit data bus and to standard ISA memory devices, up to 2MB, which can serve as BIOS flash. The I/O Address, DMA Channel and Hardware IRQ of each device in the part may be reprogrammed through the internal configuration registers.

Family parts
SIO10N268-NU

Additional Features

  • 3.3V Operating Voltage
  • 128 VTQP Package
  • 33 GPIO pins
  • 2 Blink LED
  • Watchdog timer
  • 4 16C550 Compatible UARTs
  • ACPI 1.0 Compliant
  • CMOS 765B Floppy Disk Controller
  • Multi-mode parallel port with ChiProtectTM, EPP and ECP Support
  • Supports ISA Plug-and-Play Standard (Version 1.0a)
  • One UART includes additional support for Serial Infrared Interface. Complies with: IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, and Consumer IR.)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SIO10N268
Product Name Super I/O Controller
Form Factor ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Analogue module - CPX-4AE-T - Festo Corporation
Specs
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details