Microchip Technology, Inc. 8-Bit I2C I/O Expander with Open-Drain Output MCP23009

Description
MCP23009 is an 8-bit I/O expander with I2C™Compatible interface operating at speeds of up to 3.4MHz. The MCP23009 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 20-pin SSOP packages. Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed I2C™ interface: 100 kHz, 400 kHz,3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input
Datasheet
Description
MCP23009 is an 8-bit I/O expander with I2C™Compatible interface operating at speeds of up to 3.4MHz. The MCP23009 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 20-pin SSOP packages. Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed I2C™ interface: 100 kHz, 400 kHz,3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit I2C I/O Expander with Open-Drain Output - MCP23009 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit I2C I/O Expander with Open-Drain Output
MCP23009
8-Bit I2C I/O Expander with Open-Drain Output MCP23009
MCP23009 is an 8-bit I/O expander with I2C™Compatible interface operating at speeds of up to 3.4MHz. The MCP23009 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 20-pin SSOP packages. Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed I2C™ interface: 100 kHz, 400 kHz,3.4MHz Single hardware address pin: Voltage input to allow up to eight devices on the bus Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input

MCP23009 is an 8-bit I/O expander with I2C™Compatible interface operating at speeds of up to 3.4MHz. The MCP23009 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 20-pin SSOP packages.

Additional Features

    • 8-bit remote bidirectional I/O port:
      • I/O pins default to input
    • Open-drain outputs:
      • 5.5V tolerant
      • 25 mA sink
      • 200 mA total
    • Low standby current as low as 1 µA
    • High-speed I2C™ interface: 100 kHz, 400 kHz,3.4MHz
    • Single hardware address pin: Voltage input to allow up to eight devices on the bus
    • Configurable interrupt output pins: Configurable as active-high, active-low or open-drain
    • Configurable interrupt source: Interrupt-on-change from configured defaults or pin change
    • Polarity inversion register to configure the polarity of the input port data
    • External reset input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP23009
Product Name 8-Bit I2C I/O Expander with Open-Drain Output
Form Factor ['QFN', 'SSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Input Module - 1719DS-IB12 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details