Microchip Technology, Inc. 16Mbit Serial Quad I/O (SQI) Flash with EUI SST26VF016BEUI

Description
The SST26VF016BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF016BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF016BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, \ Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Global Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 2.5uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C
Datasheet
Description
The SST26VF016BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF016BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF016BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, \ Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Global Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 2.5uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mbit Serial Quad I/O (SQI) Flash with EUI - SST26VF016BEUI - Microchip Technology, Inc.
Chandler, AZ, United States
16Mbit Serial Quad I/O (SQI) Flash with EUI
SST26VF016BEUI
16Mbit Serial Quad I/O (SQI) Flash with EUI SST26VF016BEUI
The SST26VF016BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF016BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF016BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, \ Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Global Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 2.5uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C

The SST26VF016BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF016BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF016BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, \ Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs.

Additional Features

  • Factory-programmed with EUI-48™ and EUI-64™ Global Unique Identifier
  • x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol
  • Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around
  • Page-Program- 256 Bytes per page in x1 or x4 mode
  • Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks
  • Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks
  • Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 2.5uA (typical)
  • SFDP (Serial Flash Discoverable Parameters)
  • Packages Available: 8-lead SOIC
  • All devices are RoHS compliant
  • Industrial -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SST26VF016BEUI
Product Name 16Mbit Serial Quad I/O (SQI) Flash with EUI
Form Factor ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details
Analog input - 750-456 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
4 suppliers