Microchip Technology, Inc. Super I/O Controller FDC37C669

Description
SMSC FDC37C669 PC95 Compatible Super I/O Floppy Disk Controller with Infrared Support utilizes SMSC's proven SuperCell technology for increased product reliability and functionality. This is PC95 compliant and optimized for motherboard applications. The product incorporates SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and one Multi-Mode parallel port with ChiProtect circuitry plus EPP and ECP support. One of the two UARTs includes additional support for a Serial Infrared Interface, complying with IrDA, HPSIR, and ASKIR formats (used by Sharp, Apple Newton, and other PDAs). The parallel port, IDE interface, and game port select logic are compatible with IBM PC/AT architectures. Sophisticated power control circuitry (PCC) incorporated for multiple low power down modes support and Software Configurable Logic (SCL) incorporated by the FDC37C669 Floppy Disk Controller for ease of use. Family parts FDC37C669-MS FDC37C669-MT Additional Features ISA Interface 100 QFP Packaging 5V Operating Voltage 48 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Game Port Chip Select IDE Interface CMOS 765B Floppy Disk Controller 16 byte data FIFO On-chip 12 mA bus drivers 2 Floppy Direct Drive Support 2 N216C550-compatible UARTs
Description
SMSC FDC37C669 PC95 Compatible Super I/O Floppy Disk Controller with Infrared Support utilizes SMSC's proven SuperCell technology for increased product reliability and functionality. This is PC95 compliant and optimized for motherboard applications. The product incorporates SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and one Multi-Mode parallel port with ChiProtect circuitry plus EPP and ECP support. One of the two UARTs includes additional support for a Serial Infrared Interface, complying with IrDA, HPSIR, and ASKIR formats (used by Sharp, Apple Newton, and other PDAs). The parallel port, IDE interface, and game port select logic are compatible with IBM PC/AT architectures. Sophisticated power control circuitry (PCC) incorporated for multiple low power down modes support and Software Configurable Logic (SCL) incorporated by the FDC37C669 Floppy Disk Controller for ease of use. Family parts FDC37C669-MS FDC37C669-MT Additional Features ISA Interface 100 QFP Packaging 5V Operating Voltage 48 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Game Port Chip Select IDE Interface CMOS 765B Floppy Disk Controller 16 byte data FIFO On-chip 12 mA bus drivers 2 Floppy Direct Drive Support 2 N216C550-compatible UARTs

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - FDC37C669 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
FDC37C669
Super I/O Controller FDC37C669
SMSC FDC37C669 PC95 Compatible Super I/O Floppy Disk Controller with Infrared Support utilizes SMSC's proven SuperCell technology for increased product reliability and functionality. This is PC95 compliant and optimized for motherboard applications. The product incorporates SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and one Multi-Mode parallel port with ChiProtect circuitry plus EPP and ECP support. One of the two UARTs includes additional support for a Serial Infrared Interface, complying with IrDA, HPSIR, and ASKIR formats (used by Sharp, Apple Newton, and other PDAs). The parallel port, IDE interface, and game port select logic are compatible with IBM PC/AT architectures. Sophisticated power control circuitry (PCC) incorporated for multiple low power down modes support and Software Configurable Logic (SCL) incorporated by the FDC37C669 Floppy Disk Controller for ease of use. Family parts FDC37C669-MS FDC37C669-MT Additional Features ISA Interface 100 QFP Packaging 5V Operating Voltage 48 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Game Port Chip Select IDE Interface CMOS 765B Floppy Disk Controller 16 byte data FIFO On-chip 12 mA bus drivers 2 Floppy Direct Drive Support 2 N216C550-compatible UARTs

SMSC FDC37C669 PC95 Compatible Super I/O Floppy Disk Controller with Infrared Support utilizes SMSC's proven SuperCell technology for increased product reliability and functionality. This is PC95 compliant and optimized for motherboard applications.
The product incorporates SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture compatibilities as well as data overflow and underflow protection, advanced digital data separator, and one Multi-Mode parallel port with ChiProtect circuitry plus EPP and ECP support.
One of the two UARTs includes additional support for a Serial Infrared Interface, complying with IrDA, HPSIR, and ASKIR formats (used by Sharp, Apple Newton, and other PDAs). The parallel port, IDE interface, and game port select logic are compatible with IBM PC/AT architectures. Sophisticated power control circuitry (PCC) incorporated for multiple low power down modes support and Software Configurable Logic (SCL) incorporated by the FDC37C669 Floppy Disk Controller for ease of use.

Family parts
FDC37C669-MS
FDC37C669-MT

Additional Features

    • ISA Interface
    • 100 QFP Packaging
    • 5V Operating Voltage
    • 48 GPIO Pins
    • 1 Multi-Mode Parallel Port with EPP and ECP Support
    • Game Port Chip Select
    • IDE Interface
    • CMOS 765B Floppy Disk Controller
    • 16 byte data FIFO
    • On-chip 12 mA bus drivers
    • 2 Floppy Direct Drive Support
    • 2 N216C550-compatible UARTs
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number FDC37C669
Product Name Super I/O Controller
Form Factor ['QFP', 'LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Analog Input Module - 1769-IF4/B - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details