Microchip Technology, Inc. 4Mbit 2.3-3.6V Serial Quad I/O (SQI) Flash SST26VF040A

Description
The SST26VF040A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF040A also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF040A enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Uniform 32 KByte overlay blocks, Uniform 64 KByte overlay blocks Software Write Protection- Write protection through Block Protection bits in STATUS register Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 8uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C; Extended -40C to +125C Automotive AEC-Q100 Qualification Pending
Datasheet
Description
The SST26VF040A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF040A also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF040A enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Uniform 32 KByte overlay blocks, Uniform 64 KByte overlay blocks Software Write Protection- Write protection through Block Protection bits in STATUS register Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 8uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C; Extended -40C to +125C Automotive AEC-Q100 Qualification Pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mbit 2.3-3.6V Serial Quad I/O (SQI) Flash - SST26VF040A - Microchip Technology, Inc.
Chandler, AZ, United States
4Mbit 2.3-3.6V Serial Quad I/O (SQI) Flash
SST26VF040A
4Mbit 2.3-3.6V Serial Quad I/O (SQI) Flash SST26VF040A
The SST26VF040A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF040A also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF040A enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Uniform 32 KByte overlay blocks, Uniform 64 KByte overlay blocks Software Write Protection- Write protection through Block Protection bits in STATUS register Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 8uA (typical) SFDP (Serial Flash Discoverable Parameters) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC All devices are RoHS compliant Industrial -40C to +85C; Extended -40C to +125C Automotive AEC-Q100 Qualification Pending

The SST26VF040A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF040A also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF040A enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs.

Additional Features

  • x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol
  • Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around
  • Page-Program- 256 Bytes per page in x1 or x4 mode
  • Flexible Erase Capability- Uniform 4 KByte sectors, Uniform 32 KByte overlay blocks, Uniform 64 KByte overlay blocks
  • Software Write Protection- Write protection through Block Protection bits in STATUS register
  • Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical), Deep Power-Down Current: 8uA (typical)
  • SFDP (Serial Flash Discoverable Parameters)
  • Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC
  • All devices are RoHS compliant
  • Industrial -40C to +85C; Extended -40C to +125C
  • Automotive AEC-Q100 Qualification Pending
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SST26VF040A
Product Name 4Mbit 2.3-3.6V Serial Quad I/O (SQI) Flash
Form Factor ['SOIC', 'TDFN-S']
Unlock Full Specs
to access all available technical data

Similar Products

Advanced NB-IoT/LTE-M IoT Wireless Modular I/O - WISE-4671-UA - Advantech
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details