Microchip Technology, Inc. 2.5V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 en555208

Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Single I/O Interface 16 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV
Datasheet
Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Single I/O Interface 16 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 - en555208 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1
en555208
2.5V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 en555208
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Additional Features This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus. Single I/O Interface 16 Kbit Memory Density 2.5-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus.

Additional Features

      This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus.
    • Single I/O Interface
    • 16 Kbit Memory Density
    • 2.5-5.5V Operating Voltage
    • 10-100 kHz Operating Frequency
    • 1 Million Erase/Write Cycles
    • Software Write Protect: ¼, ½, or Full Array
    • Status Register
    • Set/Erase entire memory with a single command
    • ESD Protection > 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number en555208
Product Name 2.5V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1
Form Factor ['MSOP', 'DFN', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output
Agency Approval CE
View Details